3RA21254CH270FB4详情
Siemens 3RA21254CH270FB4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Number of auxiliary contacts as normally closed contact
1
Number of auxiliary contacts as normally open contact
1
Number of indicator lights
0
Overload release current setting
16 - 22
Rail mounting possible
无
Rated control supply voltage at DC
24 - 24
Rated operation power at AC-3, 400 V
11
Supporting protocol for ASI
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for CAN
无
Supporting protocol for Data-Highway
无
Supporting protocol for DeviceNet
无
Supporting protocol for DeviceNet Safety
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for INTERBUS
无
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for LON
无
Supporting protocol for MODBUS
无
Supporting protocol for other bus systems
无
Supporting protocol for PROFIBUS
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFINET IO
无
Supporting protocol for PROFIsafe
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for SERCOS
无
Supporting protocol for SUCONET
无
Supporting protocol for TCP/IP
无
Type of electrical connection of main circuit
弹簧夹连接
Voltage type for actuating
DC
深度
165
高度
260
宽度
45
3RA21254CH270FB4拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。