3RA22151BA162BB4-ZX95详情
Siemens 3RA22151BA162BB4-ZX95重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Supporting protocol for PROFINET IO
无
Number of auxiliary contacts as normally open contact
1
Supporting protocol for other bus systems
无
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Overload release current setting
1.4 - 2
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for DeviceNet
无
Degree of protection (IP)
IP20
Supporting protocol for INTERBUS
无
Degree of protection (NEMA)
Other
Voltage type for actuating
DC
Supporting protocol for LON
无
Rail mounting possible
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Number of indicator lights
0
Rated operation power at AC-3, 400 V
0.75
Rated control supply voltage at DC
24 - 24
Supporting protocol for MODBUS
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Number of auxiliary contacts as normally closed contact
1
Supporting protocol for TCP/IP
无
Supporting protocol for PROFIBUS
无
深度
97
宽度
90
高度
170
3RA22151BA162BB4-ZX95拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。