3RA23258XD301DF4详情
Siemens 3RA23258XD301DF4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Rated control supply voltage at DC
110 - 110
Rated operation current Ie at AC-3, 400 V
17
Rated operation power at AC-3, 400 V
7.5
Rated operation power NEMA
7.355
Type of electrical connection of main circuit
Screw connection
Voltage type for actuating
DC
功能
Reversing contactor
3RA23258XD301DF4拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。