3RA69121A详情
Siemens 3RA69121A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
-
Mounting Styles
前端安装
Range
SIRIUS
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
2
Package
Box
厂商
Siemens
Product Status
活跃
For Use With/Related Products
-
系列
SIRIUS
接头数量
2
配件类型
辅助开关
使用方法
-
规格说明
-
3RA69121A拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。