3RB30361WB0-ZW96详情
Siemens 3RB30361WB0-ZW96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M2SS1-40B10
Approvals
CE, CSA, UL
Manufacturer
ABB
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
定位的数量
2
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO
知识产权评级
IP66
3RB30361WB0-ZW96拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。