3RH1921-1JA11详情
Siemens 3RH1921-1JA11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
Mounting Styles
侧面安装
Range
Sirius Classic
Package
Bulk
Base Product Number
3RH1921
厂商
Siemens
Product Status
活跃
For Use With/Related Products
3RT1 Contactors
系列
3RH1
接头数量
2
配件类型
辅助开关
端子类型
Screw
3RH1921-1JA11拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。