注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥222.230621
10
¥209.65153
100
¥197.784461
500
¥186.589115
1000
¥176.02747
3RH19211KA20详情
Siemens 3RH19211KA20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
0
Model
Top mounting
Package
Bulk
Base Product Number
3RH1921
厂商
Siemens
Product Status
活跃
For Use With/Related Products
3RT1 Contactors
系列
SIRIUS 3RH1
配件类型
辅助开关
3RH19211KA20拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。