3RH19212CA10-ZX95详情
Siemens 3RH19212CA10-ZX95重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
Model
Top mounting
0个相似型号
3RH19212CA10-ZX95拓展信息
3SU14002AA101BA0
Siemens
3SU14001AA101DA0
Siemens
3SU14001AA101FA0
Siemens
3SU14001AA103LA0
Siemens
3SU14001AA103MA0
Siemens
3SU14001AA101RA0
Siemens
3SU14001AA103QA0
Siemens
3SU14002AA101MA0
Siemens
3SU14001AA101LA0
Siemens
3SU14001AA101NA0
Siemens








哦! 它是空的。