注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥212.379977
10
¥200.358467
100
¥189.017425
500
¥178.318322
1000
¥168.224838
3RH19212KA20详情
Siemens 3RH19212KA20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
0
Model
Top mounting
Package
Box
Base Product Number
3RH1921
厂商
Siemens
Product Status
活跃
For Use With/Related Products
3RT1 Contactors
系列
SIRIUS
配件类型
辅助开关
3RH19212KA20拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。