注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥173.008697
10
¥163.215754
100
¥153.977126
500
¥145.261441
1000
¥137.039089
3RH19811JA11详情
Siemens 3RH19811JA11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
Package
Box
Base Product Number
3RH19811
厂商
Siemens
Product Status
活跃
For Use With/Related Products
Contactors
系列
SIRIUS
配件类型
辅助开关
3RH19811JA11拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。