注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥286.437204
10
¥270.223781
100
¥254.92809
500
¥240.498204
1000
¥226.885097
3RH21221AL00详情
Siemens 3RH21221AL00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
125 - 125
Number of auxiliary contacts as normally open contact
2
Rated control supply voltage at AC 60 Hz
125 - 125
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
Number of auxiliary contacts as normally closed contact
2
界面
无
3RH21221AL00拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。