注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥330.650519
10
¥311.934453
100
¥294.277783
500
¥277.620556
1000
¥261.906185
3RH21221KJ80详情
Siemens 3RH21221KJ80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
0 - 0
Number of auxiliary contacts as normally open contact
2
Rated control supply voltage at AC 60 Hz
0 - 0
Voltage type for actuating
DC
Rated control supply voltage at DC
72 - 72
Number of auxiliary contacts as normally closed contact
2
界面
无
3RH21221KJ80拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。