3RH21402EP001AA0详情
Siemens 3RH21402EP001AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
4
Rated control supply voltage at AC 50 Hz
230 - 230
Rated control supply voltage at AC 60 Hz
230 - 230
Voltage type for actuating
AC
界面
无
0个相似型号
3RH21402EP001AA0拓展信息
3RT1066-6AF36
Siemens
CLM1B04277
Siemens
3RT20281AG20
Siemens
3RT20244AC24
Siemens
3RT20281AG24
Siemens
3RH21402GG20
Siemens
US2:43DP12BG
Siemens
3RH21311BP40
Siemens
3RT20261AV60
Siemens
CLM62061
Siemens








哦! 它是空的。