3RH29111FA40-ZW97详情
Siemens 3RH29111FA40-ZW97重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
4
Number of contacts as normally closed contact
0
Model
Top mounting
0个相似型号
3RH29111FA40-ZW97拓展信息
3SU10000AB100AA0-ZX90
Siemens
3SU10010AB200AA0-ZX90
Siemens
3SU10305XM010AA0-ZX90
Siemens
3SU10004BN210AA0-ZX90
Siemens
3SU10000CB400AA0-ZX90
Siemens
3SU10307AD100AA0-ZX90
Siemens
3SU10504CF210AA0-ZX90
Siemens
3SB3501-2LA51
Siemens
3SU10300BB200AA0-ZX90
Siemens
3SU10504BC010AA1
Siemens








哦! 它是空的。