3RH29111FA40-ZX95详情
Siemens 3RH29111FA40-ZX95重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
4
Number of contacts as normally closed contact
0
Model
Top mounting
镀层
Plastic
0个相似型号
3RH29111FA40-ZX95拓展信息
8US1251-5DM07
Siemens
3SU10000AB400AA0-ZX90
Siemens
3SU19000BC310MA0
Siemens
3SU19000EE700AA0
Siemens
3RK1901-1PN00
Siemens
3SU10010AB100AA0-ZX90
Siemens
3SU10000AB500AR0-ZX90
Siemens
3SU10022BF300AA0-ZX90
Siemens
3SU10304HL110AA0-ZX90
Siemens
3SU10022BC300AA0-ZX90
Siemens








哦! 它是空的。