注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥182.948389
10
¥172.592821
100
¥162.823414
500
¥153.606994
1000
¥144.912261
3RH29112FB220MA0详情
Siemens 3RH29112FB220MA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
0个相似型号
3RH29112FB220MA0拓展信息
3SU14002AA101BA0
Siemens
3SU14001AA101DA0
Siemens
3SU14001AA101FA0
Siemens
3SU14001AA103MA0
Siemens
3SU14001AA103LA0
Siemens
3SU14001AA101RA0
Siemens
3SU14001AA103QA0
Siemens
3SU14002AA101MA0
Siemens
3SU14001AA101LA0
Siemens
3SU14001AA101NA0
Siemens







哦! 它是空的。