3RH2911-2GA40详情
Siemens 3RH2911-2GA40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TP629
Approvals
UL
Manufacturer
Crouse-Hinds Commercial Products
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
4
Number of contacts as normally closed contact
0
Model
Top mounting
Range
SIRIUS
Mounting Styles
Snap-On
Package
Box
Base Product Number
3RH29112
厂商
Siemens
Product Status
活跃
For Use With/Related Products
Contactors
系列
3RH2911
颜色
Natural
接头数量
4
配件类型
辅助开关
触点额定电流
10 A
电容量
45 Cubic Inches
插座数量
2
3RH2911-2GA40拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。