3RH29114GA31详情
Siemens 3RH29114GA31重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Number of contacts as normally closed contact
1
Model
Top mounting
Base Product Number
3RH29114
厂商
Siemens
Product Status
活跃
For Use With/Related Products
Contactors
配件类型
辅助开关
3RH29114GA31拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。