3RK39221AC10详情
Siemens 3RK39221AC10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
SIL according to IEC 61508
3
Voltage type for actuating
DC
Rail mounting possible
无
Rated control supply voltage at DC
24 - 24
With detachable clamps
有
Model
Other
深度
124
宽度
45
高度
111
0个相似型号
3RK39221AC10拓展信息








哦! 它是空的。