3RN1022-2DW00详情
Siemens 3RN1022-2DW00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Commercial
Operating Temp Range
-30C to 80C
Proximity Sensor Switching Mode
NO
Operating Supply Voltage (Max)
30(V)
Rad Hardened
无
Proximity Sensor Type
REED
包装
Bulk
引脚数量
2
0个相似型号
3RN1022-2DW00拓展信息








哦! 它是空的。