3RS17022DE00详情
Siemens 3RS17022DE00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
8
Type of output voltage
AC
Type of electric connection
Plug-in connection
Short-circuit protection, outputs available
无
SIL according to IEC 61508
None
Suitable for safety functions
无
Permitted voltage at output
200 - 240
Number of digital outputs
0
Explosion safety category for gas
None
Input current at signal 1
10.4
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
None
Voltage type of supply voltage
AC
Explosion safety category for dust
None
Digital outputs configurable
无
深度
150
宽度
33
高度
100
3RS17022DE00拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。