3RT1046-1BD44详情
Siemens 3RT1046-1BD44重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
7.6
Core identification
Colour
Nominal cross section conductor
16
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Pink
Nominal voltage U
500
Conductor category
Class 5 = flexible
3RT1046-1BD44拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。