3RT10666XJ460LA2详情
Siemens 3RT10666XJ460LA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Number of auxiliary contacts as normally closed contact
2
Number of auxiliary contacts as normally open contact
2
Number of normally closed contacts as main contact
0
Number of normally open contacts as main contact
3
Rated control supply voltage at DC
72 - 72
Rated operation current Ie at AC-1, 400 V
330
Rated operation current Ie at AC-3, 400 V
300
Rated operation current Ie at AC-4, 400 V
280
Rated operation power at AC-3, 400 V
160
Rated operation power at AC-4, 400 V
160
Rated operation power NEMA
183.875
Type of electrical connection of main circuit
Screw connection
Voltage type for actuating
DC
3RT10666XJ460LA2拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。