3RT14672XF460LA2详情
Siemens 3RT14672XF460LA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
2
Modular version
有
Rated operation power NEMA
91.937
Number of normally open contacts as main contact
3
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
138
Number of normally closed contacts as main contact
0
Rated operation current Ie at AC-1, 400 V
500
Rated control supply voltage at DC
110 - 110
Number of auxiliary contacts as normally closed contact
2
3RT14672XF460LA2拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。