3RT2015-1FB41-ZX95详情
Siemens 3RT2015-1FB41-ZX95重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Modular version
有
Rated operation power NEMA
2.206
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
6.5
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
7
Rated operation power at AC-3, 400 V
3
Rated operation current Ie at AC-1, 400 V
18
3RT2015-1FB41-ZX95拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。