3RT2016-1BB42-ZW96详情
Siemens 3RT2016-1BB42-ZW96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electrical connection of main circuit
Screw connection
Modular version
有
Rated operation power NEMA
3.677
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
8.5
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
9
Rated operation power at AC-3, 400 V
4
Rated operation current Ie at AC-1, 400 V
22
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
1
3RT2016-1BB42-ZW96拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。