3RT20172KJ820LA0详情
Siemens 3RT20172KJ820LA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Number of normally open contacts as main contact
3
Rated control supply voltage at DC
72 - 72
Rated operation current Ie at AC-1, 400 V
22
Rated operation current Ie at AC-3, 400 V
12
Rated operation current Ie at AC-4, 400 V
8.5
Rated operation power at AC-3, 400 V
5.5
Rated operation power at AC-4, 400 V
4
Rated operation power NEMA
5.516
Type of electrical connection of main circuit
弹簧夹连接
Voltage type for actuating
DC
3RT20172KJ820LA0拓展信息








哦! 它是空的。