3RT20261AC20-ZX95详情
Siemens 3RT20261AC20-ZX95重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Number of auxiliary contacts as normally closed contact
1
Number of auxiliary contacts as normally open contact
1
Number of normally open contacts as main contact
3
Rated control supply voltage at AC 50 Hz
24 - 24
Rated control supply voltage at AC 60 Hz
24 - 24
Rated operation current Ie at AC-1, 400 V
40
Rated operation current Ie at AC-3, 400 V
25
Rated operation current Ie at AC-4, 400 V
15.5
Rated operation power at AC-3, 400 V
11
Rated operation power NEMA
11.032
Type of electrical connection of main circuit
Screw connection
Voltage type for actuating
AC
3RT20261AC20-ZX95拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。