3RT20453KB443MA0详情
Siemens 3RT20453KB443MA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
2
Modular version
有
Rated operation power NEMA
44.13
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
66
Rated operation current Ie at AC-3, 400 V
80
Rated operation power at AC-3, 400 V
37
Rated operation current Ie at AC-1, 400 V
125
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
2
3RT20453KB443MA0拓展信息








哦! 它是空的。