3RT20473XJ400LA2详情
Siemens 3RT20473XJ400LA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Modular version
有
Rated operation power NEMA
55.162
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
97
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
110
Rated operation power at AC-3, 400 V
55
Rated operation power at AC-4, 400 V
55
Rated operation current Ie at AC-1, 400 V
130
Rated control supply voltage at DC
72 - 72
Number of auxiliary contacts as normally closed contact
1
3RT20473XJ400LA2拓展信息








哦! 它是空的。