3RT23441AG20详情
Siemens 3RT23441AG20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
110 - 110
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Modular version
有
Number of normally open contacts as main contact
4
Rated control supply voltage at AC 60 Hz
110 - 110
Voltage type for actuating
AC
Rated operation current Ie at AC-3, 400 V
38
Rated operation current Ie at AC-1, 400 V
110
Number of auxiliary contacts as normally closed contact
1
3RT23441AG20拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。