注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3230.755667
10
¥3047.882708
100
¥2875.361046
500
¥2712.604755
1000
¥2559.061094
3RT26451AP05详情
Siemens 3RT26451AP05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
2
Number of auxiliary contacts as normally open contact
0
Number of normally closed contacts as main contact
0
Number of normally open contacts as main contact
3
Type of electrical connection of main circuit
Screw connection
Voltage type for actuating
AC
3RT26451AP05拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。