注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4469.975371
10
¥4216.957896
100
¥3978.262165
500
¥3753.077515
1000
¥3540.639163
3RT26461AB03详情
Siemens 3RT26461AB03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Number of auxiliary contacts as normally open contact
1
Number of normally closed contacts as main contact
0
Number of normally open contacts as main contact
3
Type of electrical connection of main circuit
Screw connection
Voltage type for actuating
AC
3RT26461AB03拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。