注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4463.555713
10
¥4210.901614
100
¥3972.54869
500
¥3747.687445
1000
¥3535.554194
3RT26461AF05详情
Siemens 3RT26461AF05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Number of normally open contacts as main contact
3
Voltage type for actuating
AC
Number of normally closed contacts as main contact
0
Number of auxiliary contacts as normally closed contact
2
3RT26461AF05拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。