3RT29345AT61详情
Siemens 3RT29345AT61重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Content
1pc(s)
Control voltage (max.)
600V AC
Rated control supply voltage at AC 60 Hz
600 - 600
Voltage type for actuating
AC
Base Product Number
3RT2934
厂商
Siemens
Product Status
活跃
For Use With/Related Products
Contactors
类型
3RT2934-5AT61
配件类型
Magnet Coil
3RT29345AT61拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。