3RT29445AK61详情
Siemens 3RT29445AK61重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
110 - 110
Rated control supply voltage at AC 60 Hz
120 - 120
Voltage type for actuating
AC
Package
Box
Base Product Number
3RT2944
厂商
Siemens
Product Status
活跃
For Use With/Related Products
Contactors
系列
SIRIUS
配件类型
Magnet Coil
3RT29445AK61拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。