3RV16110BD10-ZW96详情
Siemens 3RV16110BD10-ZW96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G2MP1-62W20L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1.2 - 1.2
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
0.2
Type of control element
Rocker
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NO
知识产权评级
IP66
3RV16110BD10-ZW96拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。