3RV24111GA100BA0详情
Siemens 3RV24111GA100BA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
130 - 130
Number of auxiliary contacts as normally open contact
0
Overload release current setting
4.5 - 6.3
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
6.3
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
3RV24111GA100BA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。