3RV24111JA200DA0详情
Siemens 3RV24111JA200DA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Adjustment range undelayed short-circuit release
208 - 208
Number of auxiliary contacts as normally open contact
0
Overload release current setting
7 - 10
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
10
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
3RV24111JA200DA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。