3RV24210BA10详情
Siemens 3RV24210BA10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
4.2 - 4.2
Number of auxiliary contacts as normally open contact
0
Overload release current setting
0.14 - 0.2
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
0.2
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
3RV24210BA10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。