3RV24210DA10详情
Siemens 3RV24210DA10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTSC025DCD
Approvals
UL;CE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
无
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6.5 - 6.5
Number of auxiliary contacts as normally open contact
0
Overload release current setting
0.22 - 0.32
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
0.32
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
线圈电压
550 VAC 50Hz, 600 VAC 60Hz
3RV24210DA10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。