注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥968.820758
10
¥913.981846
100
¥862.247029
500
¥813.440589
1000
¥767.396782
3RV2421-0HA10详情
Siemens 3RV2421-0HA10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
16 - 16
Number of auxiliary contacts as normally open contact
0
Overload release current setting
0.55 - 0.8
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
0.8
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Range
SIRIUS
额定电流
0.55 → 0.8 A
控制电压
0.55 → 0.8 A
3RV2421-0HA10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。