3RV24211AA10详情
Siemens 3RV24211AA10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
1.6
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
1.1 - 1.6
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
33 - 33
Type of electrical connection of main circuit
Screw connection
3RV24211AA10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。