注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1022.074217
10
¥964.220962
100
¥909.642415
500
¥858.153223
1000
¥809.578512
3RV24211BA10详情
Siemens 3RV24211BA10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
42 - 42
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1.4 - 2
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
3RV24211BA10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。