3RV24214BA200DA0详情
Siemens 3RV24214BA200DA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
325 - 325
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
13 - 20
Rated permanent current Iu
20
Type of control element
Toggle
Type of electrical connection of main circuit
弹簧夹连接
3RV24214BA200DA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。