3RV29012C详情
Siemens 3RV29012C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
2
Model
Top mounting
厂商
Siemens
Product Status
活跃
For Use With/Related Products
3RV2 Size S0/S00/S2/S3
配件类型
Switch
3RV29012C拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。