3RV2901-2E-ZX90详情
Siemens 3RV2901-2E-ZX90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
0个相似型号
3RV2901-2E-ZX90拓展信息
8US1251-5DM07
Siemens
3SU10000AB400AA0-ZX90
Siemens
3SU19000BC310MA0
Siemens
3SU19000EE700AA0
Siemens
3RK1901-1PN00
Siemens
3SU10010AB100AA0-ZX90
Siemens
3SU10000AB500AR0-ZX90
Siemens
3SU10022BF300AA0-ZX90
Siemens
3SU10304HL110AA0-ZX90
Siemens
3SU10022BC300AA0-ZX90
Siemens








哦! 它是空的。