注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥208.814979
10
¥196.99526
100
¥185.844588
500
¥175.325086
1000
¥165.401023
3RV2901-4E详情
Siemens 3RV2901-4E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
Package
Box
厂商
Siemens
Product Status
活跃
For Use With/Related Products
3RV2
系列
-
配件类型
Switch
3RV2901-4E拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。