3SB2000-0LC01详情
Siemens 3SB2000-0LC01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Other
Labelled
无
Colour front ring
Black
With front ring
有
Package
Box
Base Product Number
3SB2000
厂商
Siemens
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Siemens, 16mm
系列
3SB2
类型
Momentary
执行器类型
Pushbutton, Round
面板开孔尺寸
16mm (Round)
照明
Non-Illuminated
需要
Contact Block(s)
3SB2000-0LC01拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。