3SE39827J详情
Siemens 3SE39827J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Suitable for safety functions
无
0个相似型号
3SE39827J拓展信息








哦! 它是空的。